Status: | Unknown |
---|---|
Series: | V10P1 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
3,910
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
120,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
18,000
in stock
|
Buy Now | |
element14
from US$0.34
|
16,219
in stock
|
Buy Now | |
Farnell
from US$0.34
|
14,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
5,268
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
4,863
in stock
|
Buy Now | |
Conrad
from US$1.47
|
4,394
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,819
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Distrelec
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 620mV |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 150°C |
Product Range | V10P1 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 180A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
10A 100V SKY TO277A | TTI Europe |
V10P10 Series 10 A 100 V Trench MOS Barrier Schottky Rectifier - TO-277A | Future Electronics |
DIODE, SCHOTTKY RECTIFIER, 10A, 100V | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Configuration (diode): Single | Conrad |
Diode Schottky 100V 10A SMPC | RS |
Diode, Schottky, 10A, 100V, To-277A-3 | Newark Electronics |
SCHOTTKY-DIODE 10A 100V SMPC | Rutronik |
Diode Schottky 100V 10A 3-Pin SMPC T/R | Avnet America |
Vishay Schottky Rectifier, 10A, 100V, TO-277A | Distrelec |
Where can I find additional details, specifications and documents for a V10P10-M3/86A?
Additional datasheets, footprints and schematics for V10P10-M3/86A are listed on our Part Details page. You can also find images and similar parts to V10P10-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V10P10-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V10P10-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V10P10-M3/86A fall under?
The V10P10-M3/86A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to V10P10-M3/86A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V10P10-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the V10P10-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V10P10-M3/86A have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for V10P10-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V10P10-M3/86A often in real-time on the comparison pages.
What if I can't find stock of V10P10-M3/86A?
You can fill out our help required form which you can use to request a quote for V10P10-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.