Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Clip Type | Component Clip |
---|---|
Clip Diameter | 19.1mm |
Mounting Hole Dia | 4mm |
Length | 22.6mm |
Overall Length | 19.8mm |
RoHS Compliant | Yes |
Component Clip | Newark Electronics |
Where can I find additional details, specifications and documents for a V-1008-NK100?
Additional datasheets, footprints and schematics for V-1008-NK100 are listed on our Part Details page. You can also find images and similar parts to V-1008-NK100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V-1008-NK100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-1008-NK100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V-1008-NK100 fall under?
The V-1008-NK100 is listed under Fasteners & Mechanical > Fasteners & Fixings > Clips.
Can I view similar or alternative parts?
You can view similar parts to V-1008-NK100 when available in the Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V-1008-NK100 you can contact the distributor directly for product support, shipping queries etc.
Is the V-1008-NK100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V-1008-NK100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for V-1008-NK100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V-1008-NK100 often in real-time on the comparison pages.
What if I can't find stock of V-1008-NK100?
You can fill out our help required form which you can use to request a quote for V-1008-NK100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.