UZR1V100MCL1GB Capacitors by Nichicon

CAPACITOR ALUM ELECT, 10UF, 35V, 20%, SMD, FULL REEL

Status: Unknown
Series: ZR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 10µF
Voltage Rating 35V
Product Range ZR Series
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Diameter 5mm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Alum Elect, 10Uf, 35V, 20%, Smd, Full Reel | Newark Electronics
Aluminum Electrolytic Capacitor, 10 uF, 35 V, � 20%, 1000 hours @ 85�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UZR1V100MCL1GB?

Additional datasheets, footprints and schematics for UZR1V100MCL1GB are listed on our Part Details page. You can also find images and similar parts to UZR1V100MCL1GB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UZR1V100MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UZR1V100MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UZR1V100MCL1GB fall under?

The UZR1V100MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UZR1V100MCL1GB when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UZR1V100MCL1GB you can contact the distributor directly for product support, shipping queries etc.

Is the UZR1V100MCL1GB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UZR1V100MCL1GB have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for UZR1V100MCL1GB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UZR1V100MCL1GB often in real-time on the comparison pages.

What if I can't find stock of UZR1V100MCL1GB?

You can fill out our help required form which you can use to request a quote for UZR1V100MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay