Status: | Unknown |
---|---|
Series: | WZ Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 35V |
Product Range | WZ Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
Diameter | 6.3mm |
RoHS Compliant | Yes |
Capacitor lytic SMD WZ Series 35V 47uF | RS |
Capacitor Alum Elect, 47Uf, 35V, 20%, Smd, Full Reel | Newark Electronics |
WZ Series 47 uF 35 V 105░C ╪6.3 x 5.8mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitors - SMD 35volts 47uF AEC-Q200 | Nichicon UWZ1V470MCL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 47 uF, 35 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWZ1V470MCL1GS?
Additional datasheets, footprints and schematics for UWZ1V470MCL1GS are listed on our Part Details page. You can also find images and similar parts to UWZ1V470MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWZ1V470MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWZ1V470MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWZ1V470MCL1GS fall under?
The UWZ1V470MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWZ1V470MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWZ1V470MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWZ1V470MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWZ1V470MCL1GS have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for UWZ1V470MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWZ1V470MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UWZ1V470MCL1GS?
You can fill out our help required form which you can use to request a quote for UWZ1V470MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.