Status: | Unknown |
---|---|
Series: | WX Series |
RoHS: | Unknown |
Prices starting from US$0.0453
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
4,415
in stock
|
Buy Now | |
Chip One Stop
from US$0.0453
|
15,185
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,415
in stock
|
Buy Now | |
element14
from US$0.07
|
4,415
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
880
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 3.3µF |
Voltage Rating | 50V |
ESR | - |
Product Range | WX Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Aluminum Electrolytic Capacitor 3.3Uf 50V 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF 50V 20%, SMD | element14 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 3.3 uF, 50 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWX1H3R3MCL1GB.?
Additional datasheets, footprints and schematics for UWX1H3R3MCL1GB. are listed on our Part Details page. You can also find images and similar parts to UWX1H3R3MCL1GB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWX1H3R3MCL1GB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWX1H3R3MCL1GB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWX1H3R3MCL1GB. fall under?
The UWX1H3R3MCL1GB. is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWX1H3R3MCL1GB. when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWX1H3R3MCL1GB. you can contact the distributor directly for product support, shipping queries etc.
Is the UWX1H3R3MCL1GB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWX1H3R3MCL1GB. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for UWX1H3R3MCL1GB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWX1H3R3MCL1GB. often in real-time on the comparison pages.
What if I can't find stock of UWX1H3R3MCL1GB.?
You can fill out our help required form which you can use to request a quote for UWX1H3R3MCL1GB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.