UWX1H010MCL2GB Capacitors by Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 1UF 50V 20% SMD

Status: Unknown
Series: WX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0450

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
4,104
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0450
-
Buy Now
Logo for element14
element14
from US$0.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 1µF
Voltage Rating 50V
ESR -
Product Range WX Series
Lifetime @ Temperature 2000 hours @ 85°C
Operating Temperature Min -40°C

Alternative Descriptions

Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Smd, Full Reel | Newark Electronics
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 50V | element14
Cap Aluminum 1uF 50V 20% (3 X 5.4mm) SMD 8mA 2000h 85�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UWX1H010MCL2GB?

Additional datasheets, footprints and schematics for UWX1H010MCL2GB are listed on our Part Details page. You can also find images and similar parts to UWX1H010MCL2GB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UWX1H010MCL2GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWX1H010MCL2GB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UWX1H010MCL2GB fall under?

The UWX1H010MCL2GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UWX1H010MCL2GB when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UWX1H010MCL2GB you can contact the distributor directly for product support, shipping queries etc.

Is the UWX1H010MCL2GB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UWX1H010MCL2GB have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for UWX1H010MCL2GB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UWX1H010MCL2GB often in real-time on the comparison pages.

What if I can't find stock of UWX1H010MCL2GB?

You can fill out our help required form which you can use to request a quote for UWX1H010MCL2GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay