Status: | Unknown |
---|---|
Series: | WX Series |
RoHS: | Unknown |
Prices starting from US$0.0381
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
3,310
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
36,746
in stock
|
Buy Now | |
element14
from US$0.07
|
12,948
in stock
|
Buy Now | |
Farnell
from US$0.06
|
12,948
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
5,107
in stock
|
Buy Now | |
Future Electronics
from US$0.0381
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 1µF |
Voltage Rating | 50V |
ESR | - |
Product Range | WX Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 8.4mA |
Diameter | 4mm |
Height | 5.5mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
External Depth | 4.3mm |
External Length / Height | 5.5mm |
External Width | 4.3mm |
Leakage Current | 3µA |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 2000h |
Reel Quantity | 2000 |
Ripple Current Frequency | 120Hz |
Tape Width | 12mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
CAP, 1µF, 50V, RADIAL, SMD | element14 |
Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Smd | Newark Electronics |
Al Cap WX series SMT 1uF 50V | RS |
WX Series 1 uF 50 V 85░C ╪4 x 5.4 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 1 uF, 50 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWX1H010MCL1GB?
Additional datasheets, footprints and schematics for UWX1H010MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWX1H010MCL1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWX1H010MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWX1H010MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWX1H010MCL1GB fall under?
The UWX1H010MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWX1H010MCL1GB when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWX1H010MCL1GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWX1H010MCL1GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWX1H010MCL1GB have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, CoreStaff and Newark Electronics have stock available or on a lead time for UWX1H010MCL1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWX1H010MCL1GB often in real-time on the comparison pages.
What if I can't find stock of UWX1H010MCL1GB?
You can fill out our help required form which you can use to request a quote for UWX1H010MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.