Status: | Unknown |
---|---|
Series: | WX Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 4.7µF |
Voltage Rating | 25V |
ESR | - |
Product Range | WX Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Aluminum Electrolytic Capacitor 4.7Uf 25V 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 4.7 uF, 25 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWX1E4R7MCL2GB?
Additional datasheets, footprints and schematics for UWX1E4R7MCL2GB are listed on our Part Details page. You can also find images and similar parts to UWX1E4R7MCL2GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWX1E4R7MCL2GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWX1E4R7MCL2GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWX1E4R7MCL2GB fall under?
The UWX1E4R7MCL2GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWX1E4R7MCL2GB when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWX1E4R7MCL2GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWX1E4R7MCL2GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWX1E4R7MCL2GB have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for UWX1E4R7MCL2GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWX1E4R7MCL2GB often in real-time on the comparison pages.
What if I can't find stock of UWX1E4R7MCL2GB?
You can fill out our help required form which you can use to request a quote for UWX1E4R7MCL2GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.