Status: | Unknown |
---|---|
Series: | WX Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.06
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
11,739
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
2,815
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 33µF |
Voltage Rating | 25V |
Product Range | WX Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
Diameter | 6.3mm |
RoHS Compliant | Yes |
WX Series 33 uF 25 V 85░C ╪6.3 x 5.4mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor 33Uf 25V 20%, Smd, Full Reel | Newark Electronics |
CAP, 33µF, 25V, RADIAL, SMD | element14 |
Aluminum Electrolytic Capacitor, 33 uF, 25 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWX1E330MCL1GB?
Additional datasheets, footprints and schematics for UWX1E330MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWX1E330MCL1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWX1E330MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWX1E330MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWX1E330MCL1GB fall under?
The UWX1E330MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWX1E330MCL1GB when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWX1E330MCL1GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWX1E330MCL1GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWX1E330MCL1GB have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for UWX1E330MCL1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWX1E330MCL1GB often in real-time on the comparison pages.
What if I can't find stock of UWX1E330MCL1GB?
You can fill out our help required form which you can use to request a quote for UWX1E330MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.