Status: | Unknown |
---|---|
Series: | WX Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
11,644
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5
in stock
|
Buy Now | |
element14
from US$0.09
|
5
in stock
|
Buy Now | |
Farnell
from US$0.14
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 10V |
ESR | - |
Product Range | WX Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Al Cap WX series SMT 220uF 10V | RS |
Aluminum Electrolytic Capacitor 220Uf 10V 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 10V 20%, SMD | element14 |
WX Series 220 uF 10 V 85░C ╪8 x 5.4 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 220 uF, 10 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWX1A221MCL1GB?
Additional datasheets, footprints and schematics for UWX1A221MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWX1A221MCL1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWX1A221MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWX1A221MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWX1A221MCL1GB fall under?
The UWX1A221MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWX1A221MCL1GB when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWX1A221MCL1GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWX1A221MCL1GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWX1A221MCL1GB have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for UWX1A221MCL1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWX1A221MCL1GB often in real-time on the comparison pages.
What if I can't find stock of UWX1A221MCL1GB?
You can fill out our help required form which you can use to request a quote for UWX1A221MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.