UWX0J220MCL2GB Capacitors by Nichicon

CAPACITOR ALUM ELEC 22UF 6.3V 20%, SMD, FULL REEL

Status: Unknown
Series: WX Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0450

Distributor Stock
Logo for Newark
Newark
from US$0.0450
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
5,446
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 22µF
Voltage Rating 6.3V
Product Range WX Series
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Diameter 3mm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Alum Elec 22Uf 6.3V 20%, Smd, Full Reel | Newark Electronics
Aluminum Electrolytic Capacitor, 22 uF, 6.3 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UWX0J220MCL2GB?

Additional datasheets, footprints and schematics for UWX0J220MCL2GB are listed on our Part Details page. You can also find images and similar parts to UWX0J220MCL2GB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UWX0J220MCL2GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWX0J220MCL2GB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UWX0J220MCL2GB fall under?

The UWX0J220MCL2GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UWX0J220MCL2GB when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UWX0J220MCL2GB you can contact the distributor directly for product support, shipping queries etc.

Is the UWX0J220MCL2GB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UWX0J220MCL2GB have stock available?

Authorised distributors including Chip One Stop, Newark Electronics and Avnet Abacus have stock available or on a lead time for UWX0J220MCL2GB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UWX0J220MCL2GB often in real-time on the comparison pages.

What if I can't find stock of UWX0J220MCL2GB?

You can fill out our help required form which you can use to request a quote for UWX0J220MCL2GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay