Status: | Unknown |
---|---|
Series: | UWX Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 4V |
ESR | - |
Product Range | UWX Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 56mA |
Diameter | 5mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Aluminum Electrolytic Capacitor 100Uf 4V 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 4V 20%, SMD | element14 |
CAP, 100µF, 4V, SMD | Farnell |
Aluminum Electrolytic Capacitor, 100 uF, 4 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWX0G101MCL1GB?
Additional datasheets, footprints and schematics for UWX0G101MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWX0G101MCL1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWX0G101MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWX0G101MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWX0G101MCL1GB fall under?
The UWX0G101MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWX0G101MCL1GB when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWX0G101MCL1GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWX0G101MCL1GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWX0G101MCL1GB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for UWX0G101MCL1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWX0G101MCL1GB often in real-time on the comparison pages.
What if I can't find stock of UWX0G101MCL1GB?
You can fill out our help required form which you can use to request a quote for UWX0G101MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.