Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
5,565
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
63,500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
16,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
4,955
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
2,205
in stock
|
Buy Now | |
element14
from US$0.19
|
174
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 330µF |
Voltage Rating | 35V |
ESR | - |
Product Range | WT Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Diameter | 10mm |
MSL | - |
330UF 35V 10X10 SMD | TTI Europe |
WT Series 330 uF 35 V ╪10 x 10 mm 105░C SMT Aluminum Electrolytic Cap | Future Electronics |
Al Cap WT series SMT 330uF 35V | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 35V 20%, SMD | element14 |
Aluminum Electrolytic Capacitor, 330 uF, 35 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor 330Uf 35V 20%, Smd, Full Reel | Newark Electronics |
Aluminum Electrolytic Capacitor, 330uF 35 V, WT Series 1000h 10 (Dia.) x 10mm | Nichicon UWT1V331MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 330 uF, 35 V, ± 20%, 1000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Where can I find additional details, specifications and documents for a UWT1V331MNL1GS?
Additional datasheets, footprints and schematics for UWT1V331MNL1GS are listed on our Part Details page. You can also find images and similar parts to UWT1V331MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1V331MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1V331MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1V331MNL1GS fall under?
The UWT1V331MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1V331MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1V331MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1V331MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1V331MNL1GS have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for UWT1V331MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1V331MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UWT1V331MNL1GS?
You can fill out our help required form which you can use to request a quote for UWT1V331MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.