Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 2.2µF |
Voltage Rating | 35V |
ESR | - |
Product Range | WT Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -55°C |
Aluminum Electrolytic Capacitor 2.2Uf 35V 20%, Smd | Newark Electronics |
58R3593 | element14 |
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF 35V 20%, SMD | Farnell |
Aluminum Electrolytic Capacitor, 2.2 uF, 35 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1V2R2MCL2GB?
Additional datasheets, footprints and schematics for UWT1V2R2MCL2GB are listed on our Part Details page. You can also find images and similar parts to UWT1V2R2MCL2GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1V2R2MCL2GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1V2R2MCL2GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1V2R2MCL2GB fall under?
The UWT1V2R2MCL2GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1V2R2MCL2GB when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1V2R2MCL2GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1V2R2MCL2GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1V2R2MCL2GB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for UWT1V2R2MCL2GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1V2R2MCL2GB often in real-time on the comparison pages.
What if I can't find stock of UWT1V2R2MCL2GB?
You can fill out our help required form which you can use to request a quote for UWT1V2R2MCL2GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.