Status: | Unknown |
---|---|
Series: | UWT Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
45,470
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
577,800
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
55,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
6,255
in stock
|
Buy Now | |
Avnet Abacus
-
|
89,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 35V |
ESR | - |
Product Range | UWT Series |
Lifetime @ Temperature | 1000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 84mA |
Diameter | 6.3mm |
Height | 7.7mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
UWT Series 100 uF 35 V 1 kHrs 105░C SMT Aluminum Electrolytic Capacitor | Future Electronics |
100UF 35V 6.3X7.7 SMD | TTI Europe |
Al Cap WT series SMT 100uF 35V | RS |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor 100Uf 35V 20%, Smd, Full Reel | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 35V 20%, SMD | element14 |
CAP, 100µF, 35V, SMD | Farnell |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, ± 20%, 1000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Where can I find additional details, specifications and documents for a UWT1V101MCL1GS?
Additional datasheets, footprints and schematics for UWT1V101MCL1GS are listed on our Part Details page. You can also find images and similar parts to UWT1V101MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1V101MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1V101MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1V101MCL1GS fall under?
The UWT1V101MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1V101MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1V101MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1V101MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1V101MCL1GS have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Chip One Stop and Avnet Abacus have stock available or on a lead time for UWT1V101MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1V101MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UWT1V101MCL1GS?
You can fill out our help required form which you can use to request a quote for UWT1V101MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.