Status: | Unknown |
---|---|
Series: | UWT Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
8,100
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
178,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
27,194
in stock
|
Buy Now | |
RS
from US$0.14
|
19,560
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
5,197
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
3,819
in stock
|
Buy Now | |
element14
from US$0.11
|
3,819
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
3
in stock
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 50V |
ESR | - |
Product Range | UWT Series |
Lifetime @ Temperature | 1000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 63mA |
Diameter | 6.3mm |
Height | 7.7mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
47UF 50V 6.3X7.7 SMD | TTI Europe |
Al Cap WT series SMT 47uF 50V | RS |
WT Series 47 uF 50 V 105░C ╪6.3 x 7.7mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor 47Uf 50V 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 50V 20%, SMD | element14 |
Capacitor Aluminum Electrolytic, 1000h 6.3(Dia.)x7.7mm, 47uf 50VDC, WT Series | Nichicon UWT1H470MCL1GS | RS Americas |
CAP, 47µF, 50V, SMD | Farnell |
Aluminum Electrolytic Capacitor, 47 uF, 50 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1H470MCL1GS?
Additional datasheets, footprints and schematics for UWT1H470MCL1GS are listed on our Part Details page. You can also find images and similar parts to UWT1H470MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1H470MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1H470MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1H470MCL1GS fall under?
The UWT1H470MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1H470MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1H470MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1H470MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1H470MCL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS, Future Electronics and CoreStaff have stock available or on a lead time for UWT1H470MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1H470MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UWT1H470MCL1GS?
You can fill out our help required form which you can use to request a quote for UWT1H470MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.