Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Diameter | 3mm |
Height | 5.4mm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 2.2Uf 50V 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 2.2 uF, 50 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1H2R2MCL2GB?
Additional datasheets, footprints and schematics for UWT1H2R2MCL2GB are listed on our Part Details page. You can also find images and similar parts to UWT1H2R2MCL2GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1H2R2MCL2GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1H2R2MCL2GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1H2R2MCL2GB fall under?
The UWT1H2R2MCL2GB is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to UWT1H2R2MCL2GB when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1H2R2MCL2GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1H2R2MCL2GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWT1H2R2MCL2GB have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for UWT1H2R2MCL2GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1H2R2MCL2GB often in real-time on the comparison pages.
What if I can't find stock of UWT1H2R2MCL2GB?
You can fill out our help required form which you can use to request a quote for UWT1H2R2MCL2GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.