Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0407
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0407
|
24,946
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
1,781
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Diameter | 4mm |
Height | 5.4mm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 2.2Uf 50V 20%, Smd | Newark Electronics |
WT Series 2.2 uF 50 V 105░C ╪4 x 5.4 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 2.2uF 50 V dc, WT Series 1000h 4 (Dia.) x 5.4mm | Nichicon UWT1H2R2MCL1GB | RS Americas |
2.2UF 50V 4X5.4 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 2.2 uF, 50 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1H2R2MCL1GB?
Additional datasheets, footprints and schematics for UWT1H2R2MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWT1H2R2MCL1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1H2R2MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1H2R2MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1H2R2MCL1GB fall under?
The UWT1H2R2MCL1GB is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to UWT1H2R2MCL1GB when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1H2R2MCL1GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1H2R2MCL1GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWT1H2R2MCL1GB have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for UWT1H2R2MCL1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1H2R2MCL1GB often in real-time on the comparison pages.
What if I can't find stock of UWT1H2R2MCL1GB?
You can fill out our help required form which you can use to request a quote for UWT1H2R2MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.