Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Compliant |
Capacitance | 150µF |
---|---|
Voltage Rating | 50V |
Product Range | WT Series |
Polarity | Polar |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Diameter | 10mm |
RoHS Compliant | Yes |
150 F 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs 105C | Future Electronics |
Aluminum Electrolytic Capacitor 150Uf 50V 20%, Smd, Full Reel | Newark Electronics |
150UF 50V 10X10 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 150 uF, 50 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1H151MNL1GS?
Additional datasheets, footprints and schematics for UWT1H151MNL1GS are listed on our Part Details page. You can also find images and similar parts to UWT1H151MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1H151MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1H151MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1H151MNL1GS fall under?
The UWT1H151MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1H151MNL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1H151MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1H151MNL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWT1H151MNL1GS have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for UWT1H151MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1H151MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UWT1H151MNL1GS?
You can fill out our help required form which you can use to request a quote for UWT1H151MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.