Status: | Unknown |
---|---|
Series: | UWT Series |
RoHS: | Unknown |
Prices starting from US$0.0348
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
No stock
|
Buy Now | |
TTI Europe
from US$0.11
|
217,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
12,274
in stock
|
Buy Now | |
Avnet Asia
from US$0.0348
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,944
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,905
in stock
|
Buy Now | |
element14
from US$0.12
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,900
in stock
|
Buy Now | |
Farnell
from US$0.12
|
900
in stock
|
Buy Now | |
RS
from US$0.14
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 50V |
ESR | - |
Product Range | UWT Series |
Lifetime @ Temperature | 1000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 140mA |
Diameter | 8mm |
Height | 10mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
100UF 50V 8X10 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, ± 20%, 1000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Capacitor: electrolytic | Transfer Multisort Elektronik |
CAP, 100µF, 50V, SMD | element14 |
Aluminum Electrolytic Capacitor 100Uf 50V 20%, Smd | Newark Electronics |
Al Cap WT series SMT 100uF 50V | RS |
WT Series 100 uF 50 V 105░C ╪8 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 100uF 50 V dc, WT Series 1000h 8 (Dia.) x 10mm | Nichicon UWT1H101MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1H101MNL1GS?
Additional datasheets, footprints and schematics for UWT1H101MNL1GS are listed on our Part Details page. You can also find images and similar parts to UWT1H101MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1H101MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1H101MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1H101MNL1GS fall under?
The UWT1H101MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1H101MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1H101MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1H101MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1H101MNL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Avnet Asia, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for UWT1H101MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1H101MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UWT1H101MNL1GS?
You can fill out our help required form which you can use to request a quote for UWT1H101MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.