Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
3,200
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
365,000
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
295,000
in stock
|
Buy Now | |
element14
from US$0.25
|
12,661
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
10,619
in stock
|
Buy Now | |
Farnell
from US$0.23
|
10,619
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
6,409
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
494
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
250
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 25V |
ESR | - |
Product Range | WT Series |
Lifetime @ Temperature | 1000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 300mA |
Diameter | 10mm |
Height | 10mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -55°C to +105°C |
WT Series 470 uF 25 V 105░C ╪10 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
470UF 25V 10X10 SMD | TTI Europe |
CAP, 470µF, 25V, RADIAL, SMD | element14 |
Cap, 470Μf, 25V, Radial, Smd | Newark Electronics |
Al Cap WT series SMT 470uF 25V | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 470 uF, 25 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1E471MNL1GS?
Additional datasheets, footprints and schematics for UWT1E471MNL1GS are listed on our Part Details page. You can also find images and similar parts to UWT1E471MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1E471MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1E471MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1E471MNL1GS fall under?
The UWT1E471MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1E471MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1E471MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1E471MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1E471MNL1GS have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for UWT1E471MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1E471MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UWT1E471MNL1GS?
You can fill out our help required form which you can use to request a quote for UWT1E471MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.