Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
637
in stock
|
Buy Now | |
element14
from US$0.10
|
153
in stock
|
Buy Now | |
Farnell
from US$0.17
|
153
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
128
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 25V |
ESR | - |
Product Range | WT Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -55°C |
Al cap, WT Series,SMT,25V,47uF | RS |
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 25V 20%, SMD | element14 |
Aluminum Electrolytic Capacitor 47Uf 25V 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 47uF 25 V dc, WT Series 1000h 8 (Dia.) x 5.4mm | Nichicon UWT1E470MCL1GB | RS Americas |
Aluminum Electrolytic Capacitor, 47 uF, 25 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1E470MCL1GB?
Additional datasheets, footprints and schematics for UWT1E470MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWT1E470MCL1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1E470MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1E470MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1E470MCL1GB fall under?
The UWT1E470MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1E470MCL1GB when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1E470MCL1GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1E470MCL1GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1E470MCL1GB have stock available?
Authorised distributors including RS, Chip One Stop, element14, Farnell and CoreStaff have stock available or on a lead time for UWT1E470MCL1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1E470MCL1GB often in real-time on the comparison pages.
What if I can't find stock of UWT1E470MCL1GB?
You can fill out our help required form which you can use to request a quote for UWT1E470MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.