Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
TTI Europe
from US$0.12
|
46,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
4,635
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
930
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 25V |
ESR | - |
Product Range | WT Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Diameter | 8mm |
MSL | - |
220UF 25V 8X10 SMD | TTI Europe |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 220 uF, 25 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Capacitor lytic SMD WT Series 25V 220uF | RS |
Aluminum Electrolytic Capacitor 220Uf 25V 20%, Smd | Newark Electronics |
WT Series 220 uF 25 V 105░C ╪ 8 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitors - SMD 25volts 220uF Wide Temp Range | Nichicon UWT1E221MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 220 uF, 25 V, ± 20%, 1000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Where can I find additional details, specifications and documents for a UWT1E221MNL1GS?
Additional datasheets, footprints and schematics for UWT1E221MNL1GS are listed on our Part Details page. You can also find images and similar parts to UWT1E221MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1E221MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1E221MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1E221MNL1GS fall under?
The UWT1E221MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1E221MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1E221MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1E221MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1E221MNL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, CoreStaff, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for UWT1E221MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1E221MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UWT1E221MNL1GS?
You can fill out our help required form which you can use to request a quote for UWT1E221MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.