| Status: | Unknown |
|---|---|
| Series: | WT Series |
| RoHS: | Unknown |
Prices starting from US$0.11
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.11
|
20,500
in stock
|
Buy Now |
|
Chip One Stop
from US$0.17
|
15,878
in stock
|
Buy Now |
|
TTI Europe
from US$0.12
|
4,500
in stock
|
Buy Now |
|
CoreStaff
from US$0.13
|
3,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.22
|
632
in stock
|
Buy Now |
|
TME
from US$0.14
|
161
in stock
|
Buy Now |
|
RS
from US$0.15
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.35
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.11
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.12
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| AE Capacitor Case | Radial Can - SMD |
|---|---|
| Capacitance | 470µF |
| Voltage Rating | 16V |
| ESR | - |
| Product Range | WT Series |
| Lifetime @ Temperature | 1000 hours @ 105°C |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 105°C |
| Ripple Current AC | 230mA |
| Diameter | 8mm |
| Height | 10mm |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (15-Jan-2018) |
| Capacitance Tolerance | ± 20% |
| Capacitance Tolerance ± | ± 20% |
| Capacitor Case Style | Radial Can - SMD |
| Operating Temperature Range | -55°C to +105°C |
| WT Series 470 uF 16 V 105°C Ø8 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
| 470UF 16V 8X10 SMD | TTI Europe |
| Aluminum Electrolytic Capacitor 470Uf 16V 20%, Smd | Newark Electronics |
| Capacitor: electrolytic | TME |
| Al Cap WT series SMT 470uF 16V | RS |
| ALUMINUM ELECTROLYTIC CAPACITOR, 470UF 16 V DC, WT SERIES 1000H 8 (DIA.) X 10MM | RS Americas |
| 470UF 16V 20% | TTI Americas |
| 470UF 16V | TTI Asia |
Where can I find additional details, specifications and documents for a UWT1C471MNL1GS?
Additional datasheets, footprints and schematics for UWT1C471MNL1GS are listed on our Part Details page. You can also find images and similar parts to UWT1C471MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1C471MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1C471MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1C471MNL1GS fall under?
The UWT1C471MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1C471MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1C471MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1C471MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1C471MNL1GS have stock available?
Authorised distributors including Future Electronics, Chip One Stop, TTI Europe, CoreStaff and Newark Electronics have stock available or on a lead time for UWT1C471MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1C471MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UWT1C471MNL1GS?
You can fill out our help required form which you can use to request a quote for UWT1C471MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.