Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 330µF |
Voltage Rating | 16V |
ESR | - |
Product Range | WT Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -55°C |
Aluminum Electrolytic Capacitor 330Uf 16V 20%, Smd | Newark Electronics |
WT Series 330 uF 16 V 105░C ╪8 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
330UF 16V 8X10 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 330 uF, 16 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1C331MNL1GS?
Additional datasheets, footprints and schematics for UWT1C331MNL1GS are listed on our Part Details page. You can also find images and similar parts to UWT1C331MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1C331MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1C331MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1C331MNL1GS fall under?
The UWT1C331MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1C331MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1C331MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1C331MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1C331MNL1GS have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for UWT1C331MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1C331MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UWT1C331MNL1GS?
You can fill out our help required form which you can use to request a quote for UWT1C331MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.