UWT1C330MCL1GB Capacitors by Nichicon

CAPACITOR ALUM ELEC 33UF 16V 20%, SMD, FULL REEL

Status: Unknown
Series: WT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.08
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.10
306
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 33µF
Voltage Rating 16V
Product Range WT Series
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Diameter 6.3mm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Alum Elec 33Uf 16V 20%, Smd, Full Reel | Newark Electronics
WT Series 33 uF 16 V 105░C ╪6.3 x 5.4mm SMT Chip Aluminum Electrolytic Cap | Future Electronics
Aluminum Electrolytic Capacitor, 33 uF, 16 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UWT1C330MCL1GB?

Additional datasheets, footprints and schematics for UWT1C330MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWT1C330MCL1GB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UWT1C330MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1C330MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UWT1C330MCL1GB fall under?

The UWT1C330MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UWT1C330MCL1GB when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1C330MCL1GB you can contact the distributor directly for product support, shipping queries etc.

Is the UWT1C330MCL1GB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UWT1C330MCL1GB have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Future Electronics and Avnet Abacus have stock available or on a lead time for UWT1C330MCL1GB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UWT1C330MCL1GB often in real-time on the comparison pages.

What if I can't find stock of UWT1C330MCL1GB?

You can fill out our help required form which you can use to request a quote for UWT1C330MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay