Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
15,648
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
8,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,238
in stock
|
Buy Now | |
element14
from US$0.15
|
4,238
in stock
|
Buy Now | |
Farnell
from US$0.17
|
4,238
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
550
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
223
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 16V |
ESR | - |
Product Range | WT Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Diameter | 6.3mm |
MSL | - |
WT Series 220 uF 16 V 105░C ╪6.3 x 7.7mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor 220Uf 16V 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 16V 20%, SMD | element14 |
Capacitor lytic SMD WT Series 16V 220uF | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
220UF 16V 6.3X7.7 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, ± 20%, 1000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1C221MCL1GS?
Additional datasheets, footprints and schematics for UWT1C221MCL1GS are listed on our Part Details page. You can also find images and similar parts to UWT1C221MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1C221MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1C221MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1C221MCL1GS fall under?
The UWT1C221MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1C221MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1C221MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1C221MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1C221MCL1GS have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for UWT1C221MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1C221MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UWT1C221MCL1GS?
You can fill out our help required form which you can use to request a quote for UWT1C221MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.