Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
13,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
190,096
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
122,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
48,000
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
3,390
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,955
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 16V |
ESR | - |
Product Range | WT Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Diameter | 6.3mm |
MSL | - |
WT Series 100 uF 16 V 105░C ╪6.3 x 5.4mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
100UF 16V 6.3X5.4 SMD | TTI Europe |
Al Cap WT series SMT 100uF 16V | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Capacitor Aluminum Electrolytic, 1000h 6.3 (Dia) x 5.4mm, 100uF 16VDC, WT Series | Nichicon UWT1C101MCL1GB | RS Americas |
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd, Full Reel | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD | element14 |
Aluminum Electrolytic Capacitor, 100 uF, 16 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1C101MCL1GB?
Additional datasheets, footprints and schematics for UWT1C101MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWT1C101MCL1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1C101MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1C101MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1C101MCL1GB fall under?
The UWT1C101MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1C101MCL1GB when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1C101MCL1GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1C101MCL1GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1C101MCL1GB have stock available?
Authorised distributors including Chip One Stop, Future Electronics, TTI Europe, RS and CoreStaff have stock available or on a lead time for UWT1C101MCL1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1C101MCL1GB often in real-time on the comparison pages.
What if I can't find stock of UWT1C101MCL1GB?
You can fill out our help required form which you can use to request a quote for UWT1C101MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.