Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
15,640
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
8,100
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 10V |
Product Range | WT Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
Diameter | 6.3mm |
RoHS Compliant | Yes |
220UF 10V 6.3X7.7 SMD | TTI Europe |
WT Series 220 uF 10 V 105░C ╪6.3 x 7.7mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor 220Uf 10V 20%, Smd, Full Reel | Newark Electronics |
Aluminum Electrolytic Capacitors - SMD 10volts 220uF Wide Temp Range | Nichicon UWT1A221MCL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 220 uF, 10 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1A221MCL1GS?
Additional datasheets, footprints and schematics for UWT1A221MCL1GS are listed on our Part Details page. You can also find images and similar parts to UWT1A221MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1A221MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1A221MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1A221MCL1GS fall under?
The UWT1A221MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1A221MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1A221MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1A221MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWT1A221MCL1GS have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for UWT1A221MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1A221MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UWT1A221MCL1GS?
You can fill out our help required form which you can use to request a quote for UWT1A221MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.