Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
28
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
489
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
28
in stock
|
Buy Now | |
element14
from US$0.10
|
28
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 10V |
ESR | - |
Product Range | WT Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -55°C |
Aluminum Electrolytic Capacitor 100Uf 10V 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 10V 20%, SMD | element14 |
WT Series 100 uF 10 V 105░C ╪6.3 x 5.4mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 10 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT1A101MCL1GB?
Additional datasheets, footprints and schematics for UWT1A101MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWT1A101MCL1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT1A101MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT1A101MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT1A101MCL1GB fall under?
The UWT1A101MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT1A101MCL1GB when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT1A101MCL1GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWT1A101MCL1GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWT1A101MCL1GB have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for UWT1A101MCL1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT1A101MCL1GB often in real-time on the comparison pages.
What if I can't find stock of UWT1A101MCL1GB?
You can fill out our help required form which you can use to request a quote for UWT1A101MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.