Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,849
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
10,628
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
840
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Dielectric Type | Aluminium Electrolytic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Diameter | 5mm |
Height | 5.4mm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Al cap, WT Series,SMT 6.3V,47 | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Capacitor Alum Elec 47Uf 6.3V 20%, Smd | Newark Electronics |
WT Series 47 uF 6.3 V 105░C ╪5 x 5.4mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 47uF 6.3 V dc, WT Series 1000h 5 (Dia.) x 5.4mm | Nichicon UWT0J470MCL1GB | RS Americas |
Aluminum Electrolytic Capacitor, 47 uF, 6.3 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT0J470MCL1GB?
Additional datasheets, footprints and schematics for UWT0J470MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWT0J470MCL1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT0J470MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT0J470MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT0J470MCL1GB fall under?
The UWT0J470MCL1GB is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to UWT0J470MCL1GB when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT0J470MCL1GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWT0J470MCL1GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWT0J470MCL1GB have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for UWT0J470MCL1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT0J470MCL1GB often in real-time on the comparison pages.
What if I can't find stock of UWT0J470MCL1GB?
You can fill out our help required form which you can use to request a quote for UWT0J470MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.