UWT0J152MNL1GS Capacitors by Nichicon

CAPACITOR ALUM ELEC 1500UF, 6.3V, 20%, SMD

Status: Unknown
Series: WT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Newark
Newark
from US$0.18
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.17
1,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.22
782
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 1500µF
Voltage Rating 6.3V
Product Range WT Series
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Diameter 10mm
RoHS Compliant Yes

Alternative Descriptions

WT Series 1500 uF 6.3 V 105░C ╪10 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics
Capacitor: electrolytic | Transfer Multisort Elektronik
Capacitor Alum Elec 1500Uf, 6.3V, 20%, Smd | Newark Electronics
Aluminum Electrolytic Capacitor, 1500 uF, 6.3 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UWT0J152MNL1GS?

Additional datasheets, footprints and schematics for UWT0J152MNL1GS are listed on our Part Details page. You can also find images and similar parts to UWT0J152MNL1GS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UWT0J152MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT0J152MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UWT0J152MNL1GS fall under?

The UWT0J152MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UWT0J152MNL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UWT0J152MNL1GS you can contact the distributor directly for product support, shipping queries etc.

Is the UWT0J152MNL1GS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UWT0J152MNL1GS have stock available?

Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Avnet Abacus have stock available or on a lead time for UWT0J152MNL1GS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UWT0J152MNL1GS often in real-time on the comparison pages.

What if I can't find stock of UWT0J152MNL1GS?

You can fill out our help required form which you can use to request a quote for UWT0J152MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay