Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
6,390
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
55,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
8,974
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 1000µF |
Voltage Rating | 6.3V |
Product Range | WT Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
WT Series 1000 uF 6.3 V 105░C ╪8 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Al Cap WT series SMT 1000uF 6.3V | RS |
Aluminum Electrolytic Capacitor 1000Uf, 6.3V, 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 1000uF 6.3 V, WT Series 1000h 8 (Dia.) x 10mm | Nichicon UWT0J102MNL1GS | RS Americas |
1000UF 6.3V 8X10 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 1000 uF, 6.3 V, ± 20%, 1000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Aluminum Electrolytic Capacitor, 1000 uF, 6.3 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT0J102MNL1GS?
Additional datasheets, footprints and schematics for UWT0J102MNL1GS are listed on our Part Details page. You can also find images and similar parts to UWT0J102MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT0J102MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT0J102MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT0J102MNL1GS fall under?
The UWT0J102MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT0J102MNL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT0J102MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWT0J102MNL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWT0J102MNL1GS have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for UWT0J102MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT0J102MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UWT0J102MNL1GS?
You can fill out our help required form which you can use to request a quote for UWT0J102MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.