Status: | Unknown |
---|---|
Series: | WT Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 4V |
Product Range | WT Series |
Polarity | Polar |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 100 uF, 4 V, ± 20%, 1000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Aluminum Electrolytic Capacitor 100Uf 4V 20%, Smd, Full Reel | Newark Electronics |
WT Series 100 uF 4 V 105░C ╪6.3 x 5.4mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 4 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWT0G101MCL1GB?
Additional datasheets, footprints and schematics for UWT0G101MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWT0G101MCL1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWT0G101MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWT0G101MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWT0G101MCL1GB fall under?
The UWT0G101MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWT0G101MCL1GB when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWT0G101MCL1GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWT0G101MCL1GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWT0G101MCL1GB have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics and Avnet Abacus have stock available or on a lead time for UWT0G101MCL1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWT0G101MCL1GB often in real-time on the comparison pages.
What if I can't find stock of UWT0G101MCL1GB?
You can fill out our help required form which you can use to request a quote for UWT0G101MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.