UWP1V220MCL1GB Capacitors by Nichicon

CAPACITOR ALUM ELEC 22UF 35V 20%, SMD, FULL REEL

Status: Unknown
Series: WP Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Newark
Newark
from US$0.19
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.46
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 35V
Product Range WP Series
Polarity Bi-Polar [Non-Polar]
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor Alum Elec 22Uf 35V 20%, Smd, Full Reel | Newark Electronics
WP Series 22 uF 35 V 85░C ╪8 x 5.4 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics
Aluminum Electrolytic Capacitors - SMD, BiPolarized, 5mmL 35volts 22uF AEC-Q200 | Nichicon UWP1V220MCL1GB | RS Americas
Aluminum Electrolytic Capacitor, 22 uF, 35 V, � 20%, 1000 hours @ 85�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UWP1V220MCL1GB?

Additional datasheets, footprints and schematics for UWP1V220MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWP1V220MCL1GB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UWP1V220MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWP1V220MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UWP1V220MCL1GB fall under?

The UWP1V220MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UWP1V220MCL1GB when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UWP1V220MCL1GB you can contact the distributor directly for product support, shipping queries etc.

Is the UWP1V220MCL1GB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UWP1V220MCL1GB have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for UWP1V220MCL1GB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UWP1V220MCL1GB often in real-time on the comparison pages.

What if I can't find stock of UWP1V220MCL1GB?

You can fill out our help required form which you can use to request a quote for UWP1V220MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay