Status: | Unknown |
---|---|
Series: | WP Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 16V |
Product Range | WP Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Ripple Current AC | 75mA |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel | Newark Electronics |
WP Series 47 uF 16 V 85░C ╪8 x 5.4 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 47 uF, 16 V, � 20%, 1000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWP1C470MCL1GB?
Additional datasheets, footprints and schematics for UWP1C470MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWP1C470MCL1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWP1C470MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWP1C470MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWP1C470MCL1GB fall under?
The UWP1C470MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWP1C470MCL1GB when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWP1C470MCL1GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWP1C470MCL1GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWP1C470MCL1GB have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics and Avnet Abacus have stock available or on a lead time for UWP1C470MCL1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWP1C470MCL1GB often in real-time on the comparison pages.
What if I can't find stock of UWP1C470MCL1GB?
You can fill out our help required form which you can use to request a quote for UWP1C470MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.