UWJ1C101MCL1GB Capacitors by Nichicon

CAPACITOR ALUM ELEC 100UF 16V 20%, SMD

Status: Unknown
Series: WJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.07
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
11,317
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 16V
Product Range WJ Series
Polarity Polar
Operating Temperature Min -40°C
Ripple Current AC 86mA
RoHS Compliant Yes

Alternative Descriptions

Capacitor Alum Elec 100Uf 16V 20%, Smd | Newark Electronics
Aluminum Electrolytic Capacitor, 100 uF, 16 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet Asia
Aluminum Electrolytic Capacitor, 100 uF, 16 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UWJ1C101MCL1GB?

Additional datasheets, footprints and schematics for UWJ1C101MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWJ1C101MCL1GB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UWJ1C101MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWJ1C101MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UWJ1C101MCL1GB fall under?

The UWJ1C101MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UWJ1C101MCL1GB when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UWJ1C101MCL1GB you can contact the distributor directly for product support, shipping queries etc.

Is the UWJ1C101MCL1GB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UWJ1C101MCL1GB have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet Asia and Avnet Abacus have stock available or on a lead time for UWJ1C101MCL1GB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UWJ1C101MCL1GB often in real-time on the comparison pages.

What if I can't find stock of UWJ1C101MCL1GB?

You can fill out our help required form which you can use to request a quote for UWJ1C101MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay