Status: | Unknown |
---|---|
Series: | WG Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 22µF |
Voltage Rating | 35V |
Product Range | WG Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
Diameter | 6.3mm |
RoHS Compliant | Yes |
Capacitor Alum Elect, 22Uf, 35V, 20%, Smd, Full Reel | Newark Electronics |
WG Series 22 uF 35 V 105░C ╪6.3 x 5.4mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 22uF 35 V dc, WG Series 1000h 6.3(Dia.)x5.4mm | Nichicon UWG1V220MCL1GB | RS Americas |
Aluminum Electrolytic Capacitor, 22 uF, 35 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWG1V220MCL1GB?
Additional datasheets, footprints and schematics for UWG1V220MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWG1V220MCL1GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWG1V220MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWG1V220MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWG1V220MCL1GB fall under?
The UWG1V220MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWG1V220MCL1GB when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWG1V220MCL1GB you can contact the distributor directly for product support, shipping queries etc.
Is the UWG1V220MCL1GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWG1V220MCL1GB have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for UWG1V220MCL1GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWG1V220MCL1GB often in real-time on the comparison pages.
What if I can't find stock of UWG1V220MCL1GB?
You can fill out our help required form which you can use to request a quote for UWG1V220MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.