UWF1C470MCL1GB Capacitors by Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20% SMD

Status: Unknown
Series: WF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0394

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0394
9,619
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 47µF
Voltage Rating 16V
ESR -
Product Range WF Series
Lifetime @ Temperature 2000 hours @ 85°C
Operating Temperature Min -55°C

Alternative Descriptions

Capacitor Alum Elec 47Uf 16V 20%, Smd, Full Reel | Newark Electronics
WF Series 47 uF 16 V ▒205 105░C ╪6.3 x 5.4mm SMT Chip Aluminum Electrolytic Cap | Future Electronics
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD | element14
Aluminum Electrolytic Capacitor, 47 uF, 16 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UWF1C470MCL1GB?

Additional datasheets, footprints and schematics for UWF1C470MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWF1C470MCL1GB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UWF1C470MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWF1C470MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UWF1C470MCL1GB fall under?

The UWF1C470MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UWF1C470MCL1GB when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UWF1C470MCL1GB you can contact the distributor directly for product support, shipping queries etc.

Is the UWF1C470MCL1GB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UWF1C470MCL1GB have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for UWF1C470MCL1GB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UWF1C470MCL1GB often in real-time on the comparison pages.

What if I can't find stock of UWF1C470MCL1GB?

You can fill out our help required form which you can use to request a quote for UWF1C470MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay