Status: | Unknown |
---|---|
Series: | WF Series |
RoHS: | Unknown |
Prices starting from US$0.08
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 16V |
ESR | - |
Product Range | WF Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -55°C |
WF Series 100 uF 16 V 105░C ╪8 x 6.2 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Capacitor Alum Elec 100Uf 16V 20%, Smd | Newark Electronics |
58R3510 | element14 |
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD | Farnell |
Aluminum Electrolytic Capacitor, 100 uF, 16 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWF1C101MCL1GS?
Additional datasheets, footprints and schematics for UWF1C101MCL1GS are listed on our Part Details page. You can also find images and similar parts to UWF1C101MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWF1C101MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWF1C101MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWF1C101MCL1GS fall under?
The UWF1C101MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWF1C101MCL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWF1C101MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWF1C101MCL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UWF1C101MCL1GS have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for UWF1C101MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWF1C101MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UWF1C101MCL1GS?
You can fill out our help required form which you can use to request a quote for UWF1C101MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.