UWF1C100MCL1GB Capacitors by Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V

Status: Unknown
Series: WF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
1,270
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
1,270
in stock
Buy Now
Logo for element14
element14
from US$0.09
1,270
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 10µF
Voltage Rating 16V
ESR -
Product Range WF Series
Lifetime @ Temperature 2000 hours @ 85°C
Ripple Current AC 50mA

Alternative Descriptions

Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd | Newark Electronics
WF Series 10 uF 16 V 105░C ╪4 x 5.4 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics
Aluminum Electrolytic Capacitor, 10 uF, 16 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UWF1C100MCL1GB?

Additional datasheets, footprints and schematics for UWF1C100MCL1GB are listed on our Part Details page. You can also find images and similar parts to UWF1C100MCL1GB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UWF1C100MCL1GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWF1C100MCL1GB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UWF1C100MCL1GB fall under?

The UWF1C100MCL1GB is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UWF1C100MCL1GB when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UWF1C100MCL1GB you can contact the distributor directly for product support, shipping queries etc.

Is the UWF1C100MCL1GB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UWF1C100MCL1GB have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Abacus have stock available or on a lead time for UWF1C100MCL1GB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UWF1C100MCL1GB often in real-time on the comparison pages.

What if I can't find stock of UWF1C100MCL1GB?

You can fill out our help required form which you can use to request a quote for UWF1C100MCL1GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay