Status: | Unknown |
---|---|
Series: | WD Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
TTI Europe
from US$0.25
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
434
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
168
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 35V |
Product Range | WD Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
100UF 35V 8X10 SMD | TTI Europe |
WD Series 100 uF 35 V 105░C ╪8 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Electrolytic Capacitor | RS |
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd, Full Reel | Newark Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, ± 20%, 5000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Where can I find additional details, specifications and documents for a UWD1V101MCL1GS?
Additional datasheets, footprints and schematics for UWD1V101MCL1GS are listed on our Part Details page. You can also find images and similar parts to UWD1V101MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWD1V101MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWD1V101MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWD1V101MCL1GS fall under?
The UWD1V101MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWD1V101MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWD1V101MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWD1V101MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWD1V101MCL1GS have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for UWD1V101MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWD1V101MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UWD1V101MCL1GS?
You can fill out our help required form which you can use to request a quote for UWD1V101MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.