Status: | Unknown |
---|---|
Series: | WD Series |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
56,315
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
30,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 25V |
Product Range | WD Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
470UF 25V 10X10 SMD | TTI Europe |
Capacitor lytic SMD WD Series 25V 470uF | RS |
Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Smd, Full Reel | Newark Electronics |
WD Series 470 uF 25 V 105░C ╪10 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitors - SMD, Low Impediance, 25volts 470uF Ext Tempe | Nichicon UWD1E471MCL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 470 uF, 25 V, ± 20%, 5000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Aluminum Electrolytic Capacitor, 470 uF, 25 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UWD1E471MCL1GS?
Additional datasheets, footprints and schematics for UWD1E471MCL1GS are listed on our Part Details page. You can also find images and similar parts to UWD1E471MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UWD1E471MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UWD1E471MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UWD1E471MCL1GS fall under?
The UWD1E471MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UWD1E471MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UWD1E471MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UWD1E471MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UWD1E471MCL1GS have stock available?
Authorised distributors including Chip One Stop, TTI Europe, RS, Newark Electronics and Future Electronics have stock available or on a lead time for UWD1E471MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UWD1E471MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UWD1E471MCL1GS?
You can fill out our help required form which you can use to request a quote for UWD1E471MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.