Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Pencil |
---|---|
Terminal Diagonal Max | 4.74mm |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
RoHS Compliant | NA |
Wire Wrap, Pencil, 20Awg | Newark Electronics |
UNWRAP TOOL, 20-26 AWG | Jonard UW5 | RS Americas |
Where can I find additional details, specifications and documents for a UW5?
Additional datasheets, footprints and schematics for UW5 are listed on our Part Details page. You can also find images and similar parts to UW5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UW5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UW5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UW5 fall under?
The UW5 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wire Wrap Tools - Pencil.
Can I view similar or alternative parts?
You can view similar parts to UW5 when available in the Wire Wrap Tools - Pencil range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UW5 you can contact the distributor directly for product support, shipping queries etc.
Is the UW5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UW5 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for UW5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UW5 often in real-time on the comparison pages.
What if I can't find stock of UW5?
You can fill out our help required form which you can use to request a quote for UW5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.