Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Pencil |
---|---|
Wire Wrap Style | Type D |
Outside Diameter Min | - |
Outside Diameter Max | 3.96mm |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Terminal Diagonal Max | 1.73mm |
Wire Diameter | 0.8mm |
Unwrapping Tool, Hand | Newark Electronics |
UNWRAPPING TOOL, HAND | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Pencil |
---|---|
Terminal Diagonal Max | 3.96mm |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a UW-1?
Additional datasheets, footprints and schematics for UW-1 are listed on our Part Details page. You can also find images and similar parts to UW-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UW-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UW-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UW-1 fall under?
The UW-1 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Wire Wrapping.
Can I view similar or alternative parts?
You can view similar parts to UW-1 when available in the Wire Wrapping range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UW-1 you can contact the distributor directly for product support, shipping queries etc.
Is the UW-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UW-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for UW-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UW-1 often in real-time on the comparison pages.
What if I can't find stock of UW-1?
You can fill out our help required form which you can use to request a quote for UW-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.