Status: | Unknown |
---|---|
Series: | VR Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
17,250
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
10,792
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
4,600
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
1,600
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
134
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Product Range | VR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 85°C |
RoHS Compliant | Yes |
Al, electrolytic,VR,cap,25V,100 uF | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
VR Series 100 uF 25 V 85░C ╪6.3 x 11mm LS=2.5mm Radial Aluminum Electrolytic Cap | Future Electronics |
Capacitor, Aluminum Electrolytic, Cap 100uF 25V 20%, Radial 6.3X11 LS 2.5 mm | Nichicon UVR1E101MED | RS Americas |
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Radial | Newark Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 25 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a UVR1E101MED?
Additional datasheets, footprints and schematics for UVR1E101MED are listed on our Part Details page. You can also find images and similar parts to UVR1E101MED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UVR1E101MED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UVR1E101MED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UVR1E101MED fall under?
The UVR1E101MED is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UVR1E101MED when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UVR1E101MED you can contact the distributor directly for product support, shipping queries etc.
Is the UVR1E101MED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UVR1E101MED have stock available?
Authorised distributors including RS, CoreStaff, Transfer Multisort Elektronik, Future Electronics and RS Americas have stock available or on a lead time for UVR1E101MED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UVR1E101MED often in real-time on the comparison pages.
What if I can't find stock of UVR1E101MED?
You can fill out our help required form which you can use to request a quote for UVR1E101MED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.