Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Purple |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 15mA |
Forward Voltage | 3.4V |
Wavelength Typ | 390nm |
Luminous Intensity | - |
Viewing Angle | 30° |
Lens Shape | Round |
Ultraviolet LED,5mm,20mW,390nm,30deg | RS |
Led, Purple, T-1 3/4 (5Mm), 390Nm | Newark Electronics |
TZ Series 5 mm 30â–‘ Ultra Violet LED w/ Protective Zener Diode | Future Electronics |
LED Through Hole 5 mm UV 390nm Water Clear Lens 30 Deg Viewing Angle Flanged | Bivar Inc. UV5TZ-390-30 | RS Americas |
LED, PURPLE, T-1 3/4 (5MM), 390NM | Farnell |
Where can I find additional details, specifications and documents for a UV5TZ-390-30?
Additional datasheets, footprints and schematics for UV5TZ-390-30 are listed on our Part Details page. You can also find images and similar parts to UV5TZ-390-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UV5TZ-390-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UV5TZ-390-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UV5TZ-390-30 fall under?
The UV5TZ-390-30 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to UV5TZ-390-30 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UV5TZ-390-30 you can contact the distributor directly for product support, shipping queries etc.
Is the UV5TZ-390-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UV5TZ-390-30 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for UV5TZ-390-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UV5TZ-390-30 often in real-time on the comparison pages.
What if I can't find stock of UV5TZ-390-30?
You can fill out our help required form which you can use to request a quote for UV5TZ-390-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.