Status: | Unknown |
---|---|
Series: | UX Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
8,500
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
61,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
RS
from US$0.21
|
-
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 33µF |
Voltage Rating | 100V |
ESR | - |
Product Range | UX Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -55°C |
33UF 100V 10X10 SMD | TTI Europe |
UX Series 33 uF 100 V 105░C ╪10 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 33 uF, 100 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminium Capacitor SMD 100V 33uF 20% | RS |
Aluminum Electrolytic Capacitor 33Uf 100V 20%, Smd | Newark Electronics |
CAPACITOR ALUM ELEC 33UF 100V 20%, SMD | element14 |
Where can I find additional details, specifications and documents for a UUX2A330MNL1GS?
Additional datasheets, footprints and schematics for UUX2A330MNL1GS are listed on our Part Details page. You can also find images and similar parts to UUX2A330MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUX2A330MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUX2A330MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUX2A330MNL1GS fall under?
The UUX2A330MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUX2A330MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUX2A330MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUX2A330MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUX2A330MNL1GS have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, Avnet Abacus and RS have stock available or on a lead time for UUX2A330MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUX2A330MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UUX2A330MNL1GS?
You can fill out our help required form which you can use to request a quote for UUX2A330MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.