Status: | Unknown |
---|---|
Series: | UX Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
5,620
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
5,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
475
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
470
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 35V |
ESR | - |
Product Range | UX Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -55°C |
Al Cap UX series SMT 100uF 35V | RS |
UX Series 100 uF 35 V ╪10 x 10 mm SMT Aluminum Electrolytic Capacitor | Future Electronics |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor 100Uf 35V 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 100uF 35 V, UX Series 2000h 10 (Dia.) x 10mm | Nichicon UUX1V101MNL1GS | RS Americas |
58R3496 | element14 |
100UF 35V 10X10 SMD | TTI Europe |
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 35V 20%, SMD | Farnell |
Where can I find additional details, specifications and documents for a UUX1V101MNL1GS?
Additional datasheets, footprints and schematics for UUX1V101MNL1GS are listed on our Part Details page. You can also find images and similar parts to UUX1V101MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUX1V101MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUX1V101MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUX1V101MNL1GS fall under?
The UUX1V101MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUX1V101MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUX1V101MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUX1V101MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUX1V101MNL1GS have stock available?
Authorised distributors including RS, Future Electronics, Chip One Stop, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for UUX1V101MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUX1V101MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UUX1V101MNL1GS?
You can fill out our help required form which you can use to request a quote for UUX1V101MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.