Status: | Unknown |
---|---|
Series: | UUX Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
845
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
52,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
3,441
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
301
in stock
|
Buy Now | |
element14
from US$0.19
|
301
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 63V |
ESR | - |
Product Range | UUX Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 320mA |
Diameter | 10mm |
Height | 10mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
UX Series 100 uF 63 V 105░C ╪10 x 10 mm SMT Chip Aluminum Electrolytic Cap | Future Electronics |
Al Cap UX series SMT 100uF 63V | RS |
Aluminum Electrolytic Capacitor 100Uf 63V 20%, Smd | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 63V 20%, SMD | element14 |
Aluminum Electrolytic Capacitor, 100uF 63 V, UX Series 2000h 10 (Dia.) x 10mm | Nichicon UUX1J101MNL1GS | RS Americas |
100UF 63V 10X10 SMD | TTI Europe |
CAP, 100µF, 63V, SMD | Farnell |
Aluminum Electrolytic Capacitor, 100 uF, 63 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Aluminum Electrolytic Capacitor, 100 uF, 63 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UUX1J101MNL1GS?
Additional datasheets, footprints and schematics for UUX1J101MNL1GS are listed on our Part Details page. You can also find images and similar parts to UUX1J101MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UUX1J101MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UUX1J101MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UUX1J101MNL1GS fall under?
The UUX1J101MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UUX1J101MNL1GS when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UUX1J101MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UUX1J101MNL1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UUX1J101MNL1GS have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for UUX1J101MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UUX1J101MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UUX1J101MNL1GS?
You can fill out our help required form which you can use to request a quote for UUX1J101MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.